注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥281.475392
10
¥265.542823
100
¥250.512099
500
¥236.332165
1000
¥222.954871
Banner Engineering S15LRGPQ
- 收藏
- 对比
S15LRGPQ
261-S15LRGPQ
圆形连接器
--
大陆
立即发货

S15LRGPQ - Banner Engineering S15L Series: 2-Color In-Line Sensor Status Indicator; Voltage: 10-30 V dc; Housing: Polyurethane; IP67; Input: PNP; Colors: Red Green; Male-Female Euro 4-pin Integral Connector
--最小包装量--
¥
总价: ¥
S15LRGPQ详情
Banner Engineering S15LRGPQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
10 VDC to 30 VDC
额定电流
15 mA
终端样式
快速断开
接头数量
4 Contact, 4 Contact
螺纹尺寸
M12
产品类别
圆形公制连接器
知识产权评级
IP66, IP67, IP68
S15LRGPQ拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。