Banner Engineering S18DLHW
- 收藏
- 对比
S18DLHW
261-S18DLHW
面板指示器,指示灯
--
大陆
立即发货

S18DLHW S18 EZ-LIGHT Daylight Visible - High Intensity - 18 mm - IP67; Single Color: White; 10-30 Vdc PNP Input; 4-wire 2 m Cable
1最小包装量--
S18DLHW详情
Banner Engineering S18DLHW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
If - Forward Current
25 mA
终端样式
Wire
工作温度范围
– 40 C to + 60 C
产品
S18L General Purpose Indicators
Vf-正向电压
9 VDC to 30 VDC
S18DLHW拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。