Banner Engineering S22ALTSWGH
- 收藏
- 对比
S22ALTSWGH
261-S22ALTSWGH
配件
--
大陆
立即发货

S22ALTSWGH - Banner Engineering S22 Pro Touch Series: 2-color RGB Touch Sensor; Voltage: 10-30 V dc; Housing: Polycarbonate; IP67 IP69K; Output: Bipolar, NO, Latching; Colors: White Green; 2 m (6ft) Cable (807828)
1最小包装量--
S22ALTSWGH详情
Banner Engineering S22ALTSWGH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 40 C
类型
Base
终端样式
Cable
照明颜色
White, Green
产品
Indicators
知识产权评级
IP66, IP67, IP69K
S22ALTSWGH拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。