Banner Engineering S22L2SRGB7
- 收藏
- 对比
S22L2SRGB7
261-S22L2SRGB7
面板指示器,指示灯
--
大陆
立即发货

S22L2SRGB7 - Banner Engineering S22 Pro Series: 7-color RGB Indicator; Voltage: 10-30 V dc; Housing: Polycarbonate; IP67 IP69K; Input: Bimodal; Colors: Multicolor; 2 m (6ft) Cable (804239)
1最小包装量--
S22L2SRGB7详情
Banner Engineering S22L2SRGB7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable
If - Forward Current
70 mA
终端样式
Wire
照明颜色
Multicolor
S22L2SRGB7拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。