Banner Engineering S22RMTSGRHT
- 收藏
- 对比
S22RMTSGRHT
261-S22RMTSGRHT
工业设备
--
大陆
立即发货

S22 PRO TOUCH SERIES: 2-COLOR RG
1最小包装量--
S22RMTSGRHT详情
Banner Engineering S22RMTSGRHT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 40 C
系列
*
类型
Base
终端样式
Threaded Ring
照明颜色
Green, Red
产品
Indicators
知识产权评级
IP66, IP67, IP69K
S22RMTSGRHT拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。