Banner Engineering SLLCP40-350P55
- 收藏
- 对比
SLLCP40-350P55
261-SLLCP40-350P55
机器安全 - 光幕
--
大陆
立即发货

SLLCP40-350P55 - Banner Engineering EZ-SCREEN LS Cascade, Pair; Resolution: 40 mm; Range: 12 m (40 ft); Defined Area: 350 mm (13.8 in.); Housing: Yellow; Connection: M12 5-pin 300 mm Pigtail QD; 2x OSSD output only (89644)
1最小包装量--
SLLCP40-350P55详情
Banner Engineering SLLCP40-350P55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
12 m
产品
安全光幕
SLLCP40-350P55拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。