Banner Engineering SLLCP40-980P55
- 收藏
- 对比
SLLCP40-980P55
261-SLLCP40-980P55
机器安全 - 光幕
--
大陆
立即发货

SLLCP40-980P55 - Banner Engineering EZ-SCREEN LS Cascade, Pair; Resolution: 40 mm; Range: 12 m (40 ft); Defined Area: 980 mm (38.6 in.); Housing: Yellow; Connection: M12 5-pin 300 mm Pigtail QD; 2x OSSD output only (89653)
1最小包装量--
SLLCP40-980P55详情
Banner Engineering SLLCP40-980P55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
12 m
产品
安全光幕
SLLCP40-980P55拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。