Banner Engineering TL50GRAOSCQ8
- 收藏
- 对比
TL50GRAOSCQ8
261-TL50GRAOSCQ8
无类别的
--
大陆
立即发货

TL50GRAOSCQ8 - Banner Engineering Tower Light; Gray Housing: 2-Color Sealed; Omni-directional Continuous Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Green Red; Euro 8-pin Integral Connector
1最小包装量--
TL50GRAOSCQ8详情
Banner Engineering TL50GRAOSCQ8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tone
Omni-Directional Continuous
Voltage, Rating
18 VDC to 30 VDC or 24 VAC
子类别
开关配件
终端样式
8-pin M12 Integral QD
房屋颜色
Gray
输入类型
Bimodal
产品类别
Tower Lights
照明颜色
Green, Red
分段数
2 Segment
知识产权评级
IP67
TL50GRAOSCQ8拓展信息







哦! 它是空的。