Banner Engineering Corporation PSG-4M-403-USB
- 收藏
- 对比
PSG-4M-403-USB
261-PSG-4M-403-USB
系列间适配器电缆
--
大陆
立即发货

USB Cable 4-pin straight Pico to USB A female;.9
1最小包装量--
PSG-4M-403-USB详情
Banner Engineering Corporation PSG-4M-403-USB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Circular 04 pos Male to USB A Female
颜色
Black
屏蔽/屏蔽
Shielded
电缆长度
900mm
使用方法
Industrial Environments - IP67
长度
3.00' 914.4mm
RoHS状态
ROHS3 Compliant
PSG-4M-403-USB拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。