LBFS-11111.0详情
BAUMER LBFS-11111.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Body material
stainless steel
Type of sensor
liquid level
Connections
connector M12
Sensors features
programmable
Mounting
G1/2"
Operation modes1
LIGHT-ON
Operation modes
DARK-ON
Related items
9701-0001
Conform to the norm
ATEX / IECEx
Gross weight
91.35g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
12...30V DC
Output configuration
PNP
IP rating
IP67
LBFS-11111.0拓展信息
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER
BAUMER








哦! 它是空的。