0309842详情
Belden 0309842重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Diameter conductor
0.32
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Screen over stranding element
Foil
Core identification
Numbers
Nominal cross section conductor
8.64
Screen over stranding
Braiding
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible








哦! 它是空的。