353274详情
Belden 353274重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black
Cable version
HDMI High Speed + Ethernet
Version
Cable
Cable use
TV/monitor
AWG
30
Video resolution
1920 x 1080 Pixel
Connections
HDMI-A plug,HDMI-A plug
Connector version
straight
Cable design
Round
屏蔽/屏蔽
none
0个相似型号
353274拓展信息








哦! 它是空的。