601219详情
Belden 601219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBLF3MO
Approvals
cUL, UL
Manufacturer
Hubbell
RoHS
,Tri-Tap T Connector
Package
Bulk
厂商
Belden Inc.
Product Status
Obsolete
系列
-
额定电流
400 A
电压
600 VAC
连接类型
Connector
601219拓展信息
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden








哦! 它是空的。