730083002详情
Belden 730083002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 125
Material housing
Stainless steel
Material of contact surface
Silver
Locking mechanism
Other
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
Other
0个相似型号
730083002拓展信息








哦! 它是空的。