900001174详情
Belden 900001174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
0个相似型号
900001174拓展信息
900061112
Belden
900043703
Belden
900046863
Belden
900011574
Belden
934733017
Belden
900034615
Belden
900098579
Belden
934636747
Belden
RST 5-RKT 5-228/0,6 M
Belden
0970 PSL 700
Belden








哦! 它是空的。