900014176详情
Belden 900014176重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP68
Material of contact surface
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Permitted cable outer temperature during assembling/handling
-40 - 90
Rated current In
9
0个相似型号
900014176拓展信息








哦! 它是空的。