931236106详情
Belden 931236106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Material housing
Plastic
Material of contact surface
Tin
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
Connectable conductor cross section solid-core
1.5 - 1.5
深度
30.5
宽度
51
高度
30.5
931236106拓展信息








哦! 它是空的。