931783001详情
Belden 931783001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
10
Permitted cable outer temperature during assembling/handling
-40 - 70
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
931783001拓展信息








哦! 它是空的。