932478100详情
Belden 932478100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 90
Rated current In
6
Material housing
Plastic
Material of contact surface
Bronze
Locking mechanism
Other
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
4
深度
13.6
宽度
42
高度
24
932478100拓展信息








哦! 它是空的。