932890100详情
Belden 932890100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
371-03006
Approvals
CSA, UL
Manufacturer
Siemens Building Technologies
Type of electric connection
焊接连接
Ambient temperature
-40 - 125
Rated current In
16
Material housing
Plastic
Material of contact surface
Bronze
Locking mechanism
Other
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP65
Overvoltage category
III
Inflammability class of insulation material according to with UL94
HB
深度
19.6
连接类型
Threaded
高度
29.8
宽度
29.8
932890100拓展信息








哦! 它是空的。