AX106573-BK详情
Belden AX106573-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
0PAL250.X
Manufacturer
Littelfuse
RoHS
无
Characteristic
Small
Operating Temp Range
-10C to 60C
Factory Pack QuantityFactory Pack Quantity
1
Brand
Belden Wire & Cable
Package
Bulk
厂商
Belden Inc.
Product Status
活跃
系列
*
零件状态
活跃
类型
FACEPLATE
子类别
电缆组件
额定电流
50
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
AX106573-BK拓展信息








哦! 它是空的。