C4GC-BC50详情
Belden C4GC-BC50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
Voltage, Rating
500V
Jacket Material
PVC
线规
-
0个相似型号
C4GC-BC50拓展信息
AX200091 TW
Belden
3107A
Belden
5GCCY-KC50
Belden
1855ECH.00500
Belden
4794ANH-0101000
Belden
4694ANH-0101000
Belden
AX102615
Belden
MRG5900.10100
Belden
8770.01305
Belden
8719NH.00305
Belden








哦! 它是空的。