Belden E200002 000B25
- 收藏
- 对比
E200002 000B25
288-E200002 000B25
存储器连接器 - PC 卡 - 适配器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors Faceplate 2 Port Single gangThis product will ship to you directly from the manufacturer. You may order this product now. Mouser will notify you of the estimated ship date.
1最小包装量--
E200002 000B25详情
Belden E200002 000B25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
质量
24.94758 kg
RoHS
N
Number of Positions / Contacts per Port
-
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
14.109585 oz
包装
Bulk
类型
-
端口的数量
2 Port
产品
Accessories
知识产权评级
IP67
E200002 000B25拓展信息
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden







哦! 它是空的。