H155PE详情
Belden H155PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Halogen-free
无
Manufacturer part #
H155PE
Package
无
Max. length sold by the metre
100m
Content
每米售价
Range of uses
Wireless technology
Sold per metre
有
Cable features
double shielding,Braided shield,Metal foil shield,flexible core
Outside Ø
5.40mm
类型
H 155 PE
阻抗
50Ω
H155PE拓展信息
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.
Belden Inc.








哦! 它是空的。