V16010 BK199详情
Belden V16010 BK199重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Solid
Approvals
CE;cULus
Manufacturer Part Number
DFS60B-S4EA04096
Voltage Rating (DC)
600 V
RoHS
Compliant
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
V16010 BK199拓展信息
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden
Belden








哦! 它是空的。