370808M2-MB详情
BelFuse 370808M2-MB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Cut & Clip
Seal type
Snap-in
Material (details)
Plastic UL 94-V0
Content
1pc(s)
Connector standard
RJ45
Cable diameter (details)
6mm
Pins
8P8C
Nominal current (details)
1.5A
Factory colour
Glassy
类型
带扭结保护套
370808M2-MB拓展信息
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.








哦! 它是空的。