39200-845详情
BelFuse 39200-845重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material (details)
Polycarbonate
Content
1pc(s)
Connector standard
RJ45
Cable diameter (details)
6mm
Factory colour
Red
类型
39200-845
0个相似型号
39200-845拓展信息
39200-845详情
BelFuse 39200-845重要参数规格及、参数值,及相似型号如下:
Material (details)
Polycarbonate
Content
1pc(s)
Connector standard
RJ45
Cable diameter (details)
6mm
Factory colour
Red
类型
39200-845
39200-845拓展信息