C850-2C6R-54详情
BelFuse C850-2C6R-54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
底架
通孔
RoHS
Compliant
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
C850-2C6R-54
Manufacturer
贝尔保险丝
Part Life Cycle Code
活跃
Ihs Manufacturer
BEL FUSE INC
Risk Rank
5.69
终端
Solder
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
性别
Female
螺距
2.54 mm
方向
直角
Reach合规守则
compliant
接头数量
120
C850-2C6R-54拓展信息
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.
Bel Fuse, Inc.








哦! 它是空的。