Bel Fuse Inc C1F
- 收藏
- 对比
C1F
284-C1F
无类别的
--
大陆
立即发货

C1F datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
C1F详情
Bel Fuse Inc C1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
500
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
200 - 500
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
625 - 6250
Type of electrical connection of main circuit
Screw connection
Manufacturer Part Number
C1F
Manufacturer
Century Interconnect Products
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CENTURY INTERCONNECT PRODUCTS
Manufacturer Series
C1F
连接器类型
板连接器
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
主体/外壳样式
SOCKET
达到SVHC
unknown
C1F拓展信息







哦! 它是空的。