Bel Fuse Inc C2F
- 收藏
- 对比
C2F
284-C2F
无类别的
--
大陆
立即发货

C2F datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
C2F详情
Bel Fuse Inc C2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STEEL
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
250 - 2200
Type of electrical connection of main circuit
Frame clamp
Shell Sizes
1/E; 2/A; 3/B; 4/C; 5/D
Insulator Material
聚对苯二甲酸丁二醇酯
Manufacturer Part Number
C2F
Manufacturer
Century Interconnect Products
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CENTURY INTERCONNECT PRODUCTS
Manufacturer Series
C2F
连接器类型
D 超微型连接器
附加功能
MAX CONTACTS (SERIES)=50
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
NO
外壳完成
TIN
触点性别
FEMALE; MALE
UL可燃性规范
94V-0
空壳
NO
终端类型
IDC
达到SVHC
unknown
C2F拓展信息







哦! 它是空的。