Bel Fuse Inc C2Q1.75
- 收藏
- 对比
添加到询价列表
C2Q1.75详情
Bel Fuse Inc C2Q1.75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0个相似型号
C2Q1.75拓展信息
0657P2000-12
Bel Fuse Inc.
0678-9250-M2
Bel Fuse, Inc.
0657P5000-11
Bel Fuse Inc.
0657P4000-12
Bel Fuse Inc.
0657P3000-12
Bel Fuse Inc.
0657P2000-11
Bel Fuse Inc.
0692-3150-01
Bel Fuse, Inc.
0679-1000-01
BelFuse
5TT6.3-R
Bel Fuse, Inc.
0692-0500-01
Bel Fuse, Inc.








哦! 它是空的。