Bel Fuse Inc C2QH
- 收藏
- 对比
C2QH
284-C2QH
无类别的
--
大陆
立即发货

C2QH datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
C2QH详情
Bel Fuse Inc C2QH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C2QH拓展信息







哦! 它是空的。