Bel Fuse Inc CCM0012
- 收藏
- 对比
CCM0012
284-CCM0012
无类别的
--
大陆
立即发货

CCM0012 datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
CCM0012详情
Bel Fuse Inc CCM0012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CCM0012拓展信息







哦! 它是空的。