Bel Fuse Inc DP-241-4-12
- 收藏
- 对比
DP-241-4-12
284-DP-241-4-12
电源变压器
--
大陆
立即发货

DP-241-4-12 datasheet pdf and Power Transformers product details from Bel Fuse Inc stock available at utmel
1最小包装量--
DP-241-4-12详情
Bel Fuse Inc DP-241-4-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of HW-interfaces parallel
0
Supporting protocol for ASI
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for INTERBUS
无
Supporting protocol for LON
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
With optical interface
无
IO link master
无
DP-241-4-12拓展信息
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc







哦! 它是空的。