Bel Fuse Inc G10-1GHT-035-F
- 收藏
- 对比
G10-1GHT-035-F
284-G10-1GHT-035-F
无类别的
--
大陆
立即发货

G10-1GHT-035-F datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
G10-1GHT-035-F详情
Bel Fuse Inc G10-1GHT-035-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
27
Core identification
Colour
Nominal cross section conductor
35
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 2 = stranded
G10-1GHT-035-F拓展信息







哦! 它是空的。