Bel Fuse Inc GAQW3V330
- 收藏
- 对比
GAQW3V330
284-GAQW3V330
无类别的
--
大陆
立即发货

GAQW3V330 datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
GAQW3V330详情
Bel Fuse Inc GAQW3V330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
5.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
58
Min. permitted bending radius, stationary application/permanent installation
29
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GAQW3V330拓展信息







哦! 它是空的。