Bel Fuse Inc L8261A4T06-F
- 收藏
- 对比
L8261A4T06-F
284-L8261A4T06-F
无类别的
--
大陆
立即发货

L8261A4T06-F datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
L8261A4T06-F详情
Bel Fuse Inc L8261A4T06-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
12 - 12
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Manufacturer Part Number
L8261A4T06-F
Manufacturer
贝尔保险丝
Part Life Cycle Code
活跃
Ihs Manufacturer
BEL FUSE INC
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
达到SVHC
compliant
L8261A4T06-F拓展信息







哦! 它是空的。