Bel Fuse Inc QM48T45018-NBA0
- 收藏
- 对比
QM48T45018-NBA0
284-QM48T45018-NBA0
无类别的
--
大陆
立即发货

QM48T45018-NBA0 datasheet pdf and Unclassified product details from Bel Fuse Inc stock available at utmel
1最小包装量--
QM48T45018-NBA0详情
Bel Fuse Inc QM48T45018-NBA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E60H20-100-6-L-5-C
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
操作温度
-10 to 70 Degrees C
终端
Radial Cable Connector
输入电压
5 VDC
知识产权评级
IP50
QM48T45018-NBA0拓展信息







哦! 它是空的。