Bel Fuse Inc YTM.G1Q01.0
- 收藏
- 对比
YTM.G1Q01.0
284-YTM.G1Q01.0
配件
--
大陆
立即发货

Power Supply, AC-DC, PFE1500-12-054NA Single Connector Board (Evaluation)
1最小包装量--
YTM.G1Q01.0详情
Bel Fuse Inc YTM.G1Q01.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Compliant
YTM.G1Q01.0拓展信息
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc
Bel Fuse Inc







哦! 它是空的。