4AM16详情
Bel Power 4AM16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
12
Package Description
SP12, 12 PIN
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
4AM16
Package Shape
RECTANGULAR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.39
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
compliant
引脚数量
12
JESD-30代码
R-PSIP-T12
资历状况
不合格
漏极-源极导通最大电阻
0.24 Ω
4AM16拓展信息








哦! 它是空的。