REL-110-4008详情
Bel Power REL-110-4008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
S2PR-P3R2BL
Manufacturer
Autonics
端子类型
Fingersafe Screw
灯型
LED
触点
2NC
知识产权评级
IP52
0个相似型号
REL-110-4008拓展信息
REL-110-4008详情
Bel Power REL-110-4008重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
S2PR-P3R2BL
Manufacturer
Autonics
端子类型
Fingersafe Screw
灯型
LED
触点
2NC
知识产权评级
IP52
REL-110-4008拓展信息