BC1详情
BEX BC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp tool application
non-insulated terminals
Wire size
16AWG...8AWG
Crimp tool features1
the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle
Crimp tool features
ergonomic pads on handles
Tool material
carbon steel
Tool length
198mm
Gross weight
510.8g
Wire cross section
0,75; 1,5; 2,5; 4; 6; 10mm<sup>2</sup> (non-insulated terminals)
工具的类型
for crimping
BC1拓展信息








哦! 它是空的。