BC4详情
BEX BC4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp tool application1
non-insulated solder sleeves
Crimp tool application
insulated solder sleeves
Wire size
24AWG...6AWG
Crimp tool features1
the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle
Crimp tool features
ergonomic pads on handles
Tool material
carbon steel
Tool length
198mm
Gross weight
497.7g
Wire cross section
0,25; 0,5; 1; 1,5; 2,5; 4; 6; 10; 16mm<sup>2</sup> (insulated solder sleeves)
工具的类型
for crimping
BC4拓展信息








哦! 它是空的。