MULTIBEX M1详情
BEX MULTIBEX M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application1
non-insulated terminals
Crimp tool application
butt insulated splice
Wire cross section1
0,25; 0,5; 0,75; 1; 1,5; 2,5; 4; 6; 10mm<sup>2</sup> (non-insulated terminals)
Crimp tool features1
professional
Crimp tool features
nickel coating
Tool material
steel
Related items
MULTIBEX-MX1
Blade hardness
about 66 HRC
Gross weight
149.14g
Wire cross section
0,25; 0,5; 1,5; 2,5; 4-6mm<sup>2</sup> (butt insulated splice)
MULTIBEX M1拓展信息








哦! 它是空的。