MULTIBEX MX3详情
BEX MULTIBEX MX3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp tool application1
solder sleeves
Crimp tool application
insulated connectors
Tool material
steel
Crimp tool features1
ergonomic pads on handles
Crimp tool features
blackened tool
Tool length
268mm
Gross weight
949g
工具的类型
for crimping
0个相似型号
MULTIBEX MX3拓展信息








哦! 它是空的。