PB1详情
BEX PB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Gross weight
107.82g
Related items
BEX-PBO
Tool material
steel
Wire cross-section
0.5...4mm<sup>2</sup>
Crimp tool application
non-insulated terminals
Crimp tool application1
ring terminal
Type of spare part
crimping jaws
0个相似型号
PB1拓展信息








哦! 它是空的。