PB2详情
BEX PB2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application1
ring terminal
Crimp tool application
non-insulated terminals
Wire cross-section
6...16mm<sup>2</sup>
Tool material
steel
Related items
BEX-PBO
Gross weight
105.75g
0个相似型号
PB2拓展信息








哦! 它是空的。