PB8详情
BEX PB8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of spare part
crimping jaws
Crimp tool application
coaxial connectors
Wire cross-section1
4.52mm<sup>2</sup>
Wire cross-section
2.67mm<sup>2</sup>
Tool material
steel
Related items
BEX-PBO
Gross weight
119.24g
0个相似型号
PB8拓展信息








哦! 它是空的。