BI Technologies 627A820FTR4
- 收藏
- 对比
627A820FTR4详情
BI Technologies 627A820FTR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.5
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
500
Conductor category
Class 6 = very flexible
RoHS
Non-Compliant
627A820FTR4拓展信息
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies








哦! 它是空的。