BI Technologies 627A911FTR4
- 收藏
- 对比
627A911FTR4详情
BI Technologies 627A911FTR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
150 - 150
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
627A911FTR4拓展信息
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies
TT Electronics / BI Technologies








哦! 它是空的。